Renesas Electronics Corporation Ultra Low ON Resistance, Low Voltage, Single Supply 8 to 1 Analog Multiplexer ISL84781IVZ-T7A

Description
The Intersil ISL84781 device contains precision, bidirectional, analog switches configured as an 8-channel multiplexer/demultip lexer. It is designed to operate from a single +1.6V to +3.6V supply. The device has an inhibit pin to simultaneously open all signal paths.brbr ON-resistance is 0.4? with a +3.0V supply and 0.55? with a single +1.8V supply. Each switch can handle rail-to-rail analog signals. The off-leakage current is only 4nA max at +25°C or 40nA max at +85°C with a +3.3V supply.brbr All digital inputs are 1.8V logic-compatible when using a single +3V supply.brbr The ISL84781 is a 8-to-1 multiplexer device that is offered in a 16 Ld TSSOP package, and a 16 Ld thin QFN package.
Request a Quote Datasheet
Description
The Intersil ISL84781 device contains precision, bidirectional, analog switches configured as an 8-channel multiplexer/demultip lexer. It is designed to operate from a single +1.6V to +3.6V supply. The device has an inhibit pin to simultaneously open all signal paths.brbr ON-resistance is 0.4? with a +3.0V supply and 0.55? with a single +1.8V supply. Each switch can handle rail-to-rail analog signals. The off-leakage current is only 4nA max at +25°C or 40nA max at +85°C with a +3.3V supply.brbr All digital inputs are 1.8V logic-compatible when using a single +3V supply.brbr The ISL84781 is a 8-to-1 multiplexer device that is offered in a 16 Ld TSSOP package, and a 16 Ld thin QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low ON Resistance, Low Voltage, Single Supply 8 to 1 Analog Multiplexer - ISL84781IVZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Ultra Low ON Resistance, Low Voltage, Single Supply 8 to 1 Analog Multiplexer
ISL84781IVZ-T7A
Ultra Low ON Resistance, Low Voltage, Single Supply 8 to 1 Analog Multiplexer ISL84781IVZ-T7A
The Intersil ISL84781 device contains precision, bidirectional, analog switches configured as an 8-channel multiplexer/demultip lexer. It is designed to operate from a single +1.6V to +3.6V supply. The device has an inhibit pin to simultaneously open all signal paths.brbr ON-resistance is 0.4? with a +3.0V supply and 0.55? with a single +1.8V supply. Each switch can handle rail-to-rail analog signals. The off-leakage current is only 4nA max at +25°C or 40nA max at +85°C with a +3.3V supply.brbr All digital inputs are 1.8V logic-compatible when using a single +3V supply.brbr The ISL84781 is a 8-to-1 multiplexer device that is offered in a 16 Ld TSSOP package, and a 16 Ld thin QFN package.

The Intersil ISL84781 device contains precision, bidirectional, analog switches configured as an 8-channel multiplexer/demultiplexer. It is designed to operate from a single +1.6V to +3.6V supply. The device has an inhibit pin to simultaneously open all signal paths.brbr ON-resistance is 0.4? with a +3.0V supply and 0.55? with a single +1.8V supply. Each switch can handle rail-to-rail analog signals. The off-leakage current is only 4nA max at +25°C or 40nA max at +85°C with a +3.3V supply.brbr All digital inputs are 1.8V logic-compatible when using a single +3V supply.brbr The ISL84781 is a 8-to-1 multiplexer device that is offered in a 16 Ld TSSOP package, and a 16 Ld thin QFN package.

Supplier's Site Datasheet
Singapore, Singapore
750MOHM Analog Switch and Multiplexer IC
747-ISL84781IVZ-T7A
750MOHM Analog Switch and Multiplexer IC 747-ISL84781IVZ-T7A
IC MUX 8:1 750MOHM 16TSSOP Product overview: ISL84781IVZ-T7A from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 750MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84781IVZ-T7A can be used for catalog matching and distributor lookup.

IC MUX 8:1 750MOHM 16TSSOP Product overview: ISL84781IVZ-T7A from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 750MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84781IVZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84781IVZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL84781IVZ-T7ATR-ND
Analog Switches, Multiplexers, Demultiplexers ISL84781IVZ-T7ATR-ND
1 Circuit IC Switch 8:1 750mOhm 16-TSSOP

1 Circuit IC Switch 8:1 750mOhm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84781IVZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL84781IVZ-T7ACT-ND
Analog Switches, Multiplexers, Demultiplexers ISL84781IVZ-T7ACT-ND
1 Circuit IC Switch 8:1 750mOhm 16-TSSOP

1 Circuit IC Switch 8:1 750mOhm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84781IVZ-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL84781IVZ-T7ADKR-ND
Analog Switches, Multiplexers, Demultiplexers ISL84781IVZ-T7ADKR-ND
1 Circuit IC Switch 8:1 750mOhm 16-TSSOP

1 Circuit IC Switch 8:1 750mOhm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84781IVZ-T7A - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84781IVZ-T7A
Interface - Analog Switches, Multiplexers, Demultiplexers ISL84781IVZ-T7A
IC MUX/DEMUX 8:1 16TSSOP

IC MUX/DEMUX 8:1 16TSSOP

Supplier's Site Datasheet
Analogue Mux, 8 Renesas - 82Y6750 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux, 8 Renesas
82Y6750
Analogue Mux, 8 Renesas 82Y6750
ANALOGUE MUX, 8:1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:0.85ohm; Supply Voltage Range:1.6V to 3.6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

ANALOGUE MUX, 8:1, TSSOP-16; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:0.85ohm; Supply Voltage Range:1.6V to 3.6V; Analogue Multiplexer Case:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84781IVZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84781IVZ-T7A
Analog Switches, Multiplexers, Demultiplexers ISL84781IVZ-T7A
1 Circuit IC Switch 8:1 750mOhm 16-TSSOP

1 Circuit IC Switch 8:1 750mOhm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL84781IVZ-T7A 747-ISL84781IVZ-T7A ISL84781IVZ-T7ATR-ND ISL84781IVZ-T7A 82Y6750 ISL84781IVZ-T7A
Product Name Ultra Low ON Resistance, Low Voltage, Single Supply 8 to 1 Analog Multiplexer 750MOHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analogue Mux, 8 Renesas Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 1.6 to 3.6 volts 1.6 to 3.6 volts 1.6 to 3.6 volts 1.6 to 3.6 volts
Package Type TSSOP; TQFN16, TSSOP16 Tape & Reel (TR) TSSOP; "16-TSSOP SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Number of Devices 8 1
Standards and Certifications RoHS RoHS RoHS
Ron 0.1200 ohms 0.7500 ohms 0.1200 ohms 0.8500 ohms 0.7500 ohms
Unlock Full Specs
to access all available technical data