The Intersil ISL84781 device contains precision, bidirectional, analog switches configured as an 8-channel multiplexer/demultip
1 Circuit IC Switch 8:1 750mOhm 16-TSSOP
IC MUX/DEMUX 8X1 16TSSOP
1 Circuit IC Switch 8:1 750mOhm 16-TSSOP
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84781IVZ-T | ISL84781IVZ-T-ND | ISL84781IVZ-T | ISL84781IVZ-T |
| Product Name | Ultra Low ON Resistance, Low Voltage, Single Supply 8 to 1 Analog Multiplexer | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.6 to 3.6 volts | 1.6 to 3.6 volts | ||
| Package Type | TSSOP; TQFN16, TSSOP16 | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Number of Devices | 8 | |||
| Configuration | 8x1 | |||
| Ron | 0.7500 ohms | 0.1200 ohms | 0.7500 ohms |