The Intersil ISL84781 device contains precision, bidirectional, analog switches configured as an 8-channel multiplexer/demultip
IC MUX 8:1 750MOHM 16TQFN Product overview: ISL84781IRZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 750MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84781IRZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190310-ISL84781IRZ
Packaging: Tube
Charge Injection: -39pC
Channel-to-Channel Matching (ΔRon): 120mOhm
Channel Capacitance (CS(off), CD(off)): 65pF, 470pF
Categories: Integrated Circuits
Supplier Device Package: 16-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-WFQFN Exposed Pad
On-State Resistance (Maximum): 750mOhm
Switch Time (Ton, Toff) (Maximum): 25ns, 23ns
Current - Leakage (IS(off)) (Maximum): 4nA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ISL84781
Manufacturer Pack Quantity: 100
MSL Level: 2 (1 Year)
Supply Voltage , Single (V+): 1.6V ~ 3.6V
1 Circuit IC Switch 8:1 750mOhm 16-TQFN (3x3)
1 Circuit IC Switch 8:1 750mOhm 16-TQFN (3x3)
IC, ANALOG MULTIPLEXER; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:0.75ohm; Supply Voltage Range:1.65V to 3.6V; Analogue Multiplexer Case:TQFN; No. of Pins:16Pins; Operating Temperature Max:85°CRoHS Compliant: Yes
IC MUX/DEMUX 8X1 16TQFN
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84781IRZ | 747-ISL84781IRZ | 1190310-ISL84781IRZ | ISL84781IRZ-ND | ISL84781IRZ | 40K0214 | ISL84781IRZ |
| Product Name | Ultra Low ON Resistance, Low Voltage, Single Supply 8 to 1 Analog Multiplexer | 750MOHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84781IRZ | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Ic, Analog Multiplexer; Multiplexer Configuration Renesas | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.6 to 3.6 volts | 1.6 volts | 1.6 to 3.6 volts | 1.6 to 3.6 volts | 1.65 to 3.6 volts | ||
| Package Type | TSSOP; TQFN16, TSSOP16 | Tube | 16-WFQFN | 16-WFQFN Exposed Pad | |||
| Number of Devices | 8 | 1 | |||||
| Standards and Certifications | RoHS | RoHS | |||||
| Ron | 0.1200 ohms | 0.7500 ohms | 0.7500 ohms | 0.7500 ohms | 0.1200 ohms |