IC SWITCH SPDTX4 600MOHM 16TQFN Product overview: ISL84780IRZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84780IRZ-T can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 600mOhm 16-TQFN (3x3)
4 Circuit IC Switch 2:1 600mOhm 16-TQFN (3x3)
4 Circuit IC Switch 2:1 600mOhm 16-TQFN (3x3)
IC SWITCH QUAD SPDT 16TQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL84780IRZ-T | ISL84780IRZ-TTR-ND | ISL84780IRZ-T | ISL84780IRZ-T |
| Product Name | 600MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||
| Ron | 0.1300 ohms | 0.6000 ohms | 0.6000 ohms | 0.1300 ohms |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 16-WFQFN | 16-WFQFN Exposed Pad | |
| Configuration | 2x1 |