4 Circuit IC Switch 2:1 600mOhm 16-TQFN (3x3)
Manufacturer: Renesas Electronics America
Win Source Part Number: 848753-ISL84780IR
Features: 4 Circuit IC Switch
Package: Tube
Part Status: Obsolete
Family Name: ISL84780
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC SWITCH SPDTX4 600MOHM 16TQFN Product overview: ISL84780IR from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84780IR can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 2:1 600mOhm 16-TQFN (3x3)
4 Circuit IC Switch 2:1 600mOhm 16-TQFN (3x3)
IC SWITCH QUAD SPDT 16TQFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84780IR-ND | 848753-ISL84780IR | 747-ISL84780IR | ISL84780IR | ISL84780IR |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84780IR | 600MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 1.65 to 3.6 volts | ||||
| Ron | 0.6000 ohms | 0.1300 ohms | 0.6000 ohms | 0.1300 ohms | |
| tON | 20 ns | ||||
| tOFF | 14 ns |