Manufacturer: Intersil
Win Source Part Number: 040884-ISL84716IHZ-T
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
Charge Injection: 70pC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 mOhm
Case / Package: SC-70-5
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 12ns, 8ns
Channel Capacitance(CS off, CD off): 68pF, 68pF
Max Leakage Current (IS off): 3nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 1:1 400mOhm SC-70-5
Ultra Low ON-Resistance, Low Voltage, Single Supply, SPST Analog Switches; SC705; Temp Range: -40° to 85°C Product overview: ISL84716IHZ-T from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Low-Power. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84716IHZ-T can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 400mOhm SC-70-5
1 Circuit IC Switch 1:1 400mOhm SC-70-5
IC SWITCH SPST SC70-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 040884-ISL84716IHZ-T | ISL84716IHZTR-ND | 747-ISL84716IHZ-T | ISL84716IHZ-T | ISL84716IHZ-T |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84716IHZ-T | Analog Switches, Multiplexers, Demultiplexers | Low-Power Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Features | Single-Supply | ||||
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SC-70; SC-70-5 | SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353 | Tape and Reel | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 |