IC SWITCH SPST SC70-5 Product overview: ISL84716IH-T from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84716IH-T can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 400mOhm SC-70-5
1 Circuit IC Switch 1:1 400mOhm SC-70-5
Manufacturer: Intersil
Win Source Part Number: 018063-ISL84716IH-T
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
Charge Injection: 70pC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 mOhm
Case / Package: SC-70-5
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 12ns, 8ns
Channel Capacitance(CS off, CD off): 68pF, 68pF
Max Leakage Current (IS off): 3nA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC SWITCH SPST SC70-5
1 Circuit IC Switch 1:1 400mOhm SC-70-5
1 Circuit IC Switch 1:1 400mOhm SC-70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL84716IH-T | ISL84716IHTR-ND | 018063-ISL84716IH-T | ISL84716IH-T | ISL84716IH-T |
| Product Name | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84716IH-T | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 3 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | ||
| Min Operating Current | 1.80E-5 mA | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Cut Tape | SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353 | SC-70; SC-70-5 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | |
| Configuration | 1:1 |