The Intersil ISL84715 and ISL84716 devices are low ON-resistance, low voltage, bidirectional, single pole/single throw (SPST) analog switches designed to operate from a single +1.65V to +3.6V supply. Targeted applications include battery powered equipment that benefit from low RsubON/sub resistance, excellent RsubON/sub flatness, and fast switching speeds (tsubON/sub = 9ns, tsubOFF/sub = 5ns). The digital logic input is 1.8V CMOS compatible when using a single +3V supply.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This family of parts may be used to switch in additional functionality while reducing ASIC design risk. The ISL8471X are offered in a 5 lead SC70 package, alleviating board space limitations.brbr The ISL84715 has one normally open (NO) switch and ISL84716 has one normally closed (NC) switch.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875816-ISL84715IHZ-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 5-TSSOP, SC-70-5, SOT-353
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL84715
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-5
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL84715IHZ-DKR, -ISL84715IHZ-TCT-ND,
IC SW SPST-NOX1 400MOHM SC70-5 Product overview: ISL84715IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84715IHZ-T can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 1:1 400mOhm SC-70-5
1 Circuit IC Switch 1:1 400mOhm SC-70-5
1 Circuit IC Switch 1:1 400mOhm SC-70-5
1 Circuit IC Switch 1:1 400mOhm SC-70-5
IC SWITCH SPST SC70-5
IC SWITCH SPST SC70-5
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84715IHZ-T | 875816-ISL84715IHZ-T | 747-ISL84715IHZ-T | ISL84715IHZDKR-ND | ISL84715IHZ-T | ISL84715IHZ-T | ISL84715IHZ-T |
| Product Name | Ultra Low ON-Resistance, Low Voltage, Single Supply, SPST Analog Switches | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84715IHZ-T | 400MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | |||
| Package Type | SC-70 | SC-70; SC-70-5 | Tape & Reel (TR) | SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC-70 | |
| Number of Devices | 1 | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Standards and Certifications | RoHS | RoHS |