Renesas Electronics Corporation Analog Switch and Multiplexer IC ISL84715IH-T

Description
1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO5, PLASTIC, MO-203-AA, SC-70, 5 PIN Product overview: ISL84715IH-T from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84715IH-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO5, PLASTIC, MO-203-AA, SC-70, 5 PIN Product overview: ISL84715IH-T from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84715IH-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Analog Switch and Multiplexer IC
747-ISL84715IH-T
Analog Switch and Multiplexer IC 747-ISL84715IH-T
1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO5, PLASTIC, MO-203-AA, SC-70, 5 PIN Product overview: ISL84715IH-T from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84715IH-T can be used for catalog matching and distributor lookup.

1-CHANNEL, SGL POLE SGL THROW SWITCH, PDSO5, PLASTIC, MO-203-AA, SC-70, 5 PIN Product overview: ISL84715IH-T from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84715IH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84715IH-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL84715IH-TR-ND
Analog Switches, Multiplexers, Demultiplexers ISL84715IH-TR-ND
1 Circuit IC Switch 1:1 400mOhm SC-70-5

1 Circuit IC Switch 1:1 400mOhm SC-70-5

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84715IH-T - 115589-ISL84715IH-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84715IH-T
115589-ISL84715IH-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84715IH-T 115589-ISL84715IH-T
Manufacturer: Intersil Win Source Part Number: 115589-ISL84715IH-T Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 70pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 400 mOhm Case / Package: SC-70-5 Single Supply Voltage (V+): 1.65 V to 3.6 V Max Switch Time (Ton,Toff): 12ns, 8ns Channel Capacitance(CS off, CD off): 68pF, 68pF Max Leakage Current (IS off): 3nA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 115589-ISL84715IH-T
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 70pC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 400 mOhm
Case / Package: SC-70-5
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 12ns, 8ns
Channel Capacitance(CS off, CD off): 68pF, 68pF
Max Leakage Current (IS off): 3nA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84715IH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84715IH-T
Analog Switches, Multiplexers, Demultiplexers ISL84715IH-T
1 Circuit IC Switch 1:1 400mOhm SC-70-5

1 Circuit IC Switch 1:1 400mOhm SC-70-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84715IH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84715IH-T
Analog Switches, Multiplexers, Demultiplexers ISL84715IH-T
1 Circuit IC Switch 1:1 400mOhm SC-70-5

1 Circuit IC Switch 1:1 400mOhm SC-70-5

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84715IH-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84715IH-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL84715IH-T
IC SWITCH SPST SC70-5

IC SWITCH SPST SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 747-ISL84715IH-T ISL84715IH-TR-ND 115589-ISL84715IH-T ISL84715IH-T ISL84715IH-T
Product Name Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84715IH-T Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 3 volts 1.65 to 3.6 volts 1.65 to 3.6 volts
Min Operating Current 1.80E-5 mA
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Cut Tape SOT; TSSOP; 5-TSSOP, SC-70-5, SOT-353 SC-70; SC-70-5 SSOP; SOP; SOT; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
Configuration 1:1
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-3238-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
2 suppliers
CD4066B CMOS Quad Bilateral Switch - CD4066BM96E4 - Texas Instruments
Specs
Standards and Certifications RoHS
Switch Type 4 X SPST (NO)
Supply Voltage (VS) 3 to 18 volts
View Details
3 suppliers