The Intersil ISL84714 device is a low ON-resistance, low voltage, bidirectional, single pole/double throw (SPDT) analog switch designed to operate from a single +1.65V to +3.6V supply. Targeted applications include battery powered equipment that benefit from low ON-resistance and fast switching speeds (tsubON/sub = 7.5ns, tsubOFF/sub = 2.9ns). The digital logic input is 1.8V CMOS compatible when using a single +3V supply.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL84714 is offered in the 6 Ld SC70 package, alleviating board space limitations.brbr The ISL84714 is a committed SPDT that consists of one normally open (NO) and one normally closed (NC) switch. This configuration can also be used as a 2-to-1 multiplexer.
1 Circuit IC Switch 2:1 600mOhm SC-70-6
1 Circuit IC Switch 2:1 600mOhm SC-70-6
1 Circuit IC Switch 2:1 600mOhm SC-70-6
IC SWITCH SPDT SC70-6
1 Circuit IC Switch 2:1 600mOhm SC-70-6
IC SWITCH SPDT SC70-6
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84714IHZ-T7A | ISL84714IHZ-T7ATR-ND | ISL84714IHZ-T7A | ISL84714IHZ-T7A | ISL84714IHZ-T7A |
| Product Name | Ultra Low ON-Resistance, Low Voltage, Single Supply, SPDT Analog Switch | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | ||
| Package Type | SC-70 | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | ||
| Number of Devices | 1 | ||||
| Configuration | 2x1 | ||||
| Ron | 0.6000 ohms | 0.6000 ohms | 0.6000 ohms | 0.0050 ohms |