The Intersil ISL84714 device is a low ON-resistance, low voltage, bidirectional, single pole/double throw (SPDT) analog switch designed to operate from a single +1.65V to +3.6V supply. Targeted applications include battery powered equipment that benefit from low ON-resistance and fast switching speeds (tsubON/sub = 7.5ns, tsubOFF/sub = 2.9ns). The digital logic input is 1.8V CMOS compatible when using a single +3V supply.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL84714 is offered in the 6 Ld SC70 package, alleviating board space limitations.brbr The ISL84714 is a committed SPDT that consists of one normally open (NO) and one normally closed (NC) switch. This configuration can also be used as a 2-to-1 multiplexer.
Pb-Free SUB 1 OHMS SW, 1.65V TO 3.6V, SP
Pb-Free SUB 1 OHMS SW, 1.65V TO 3.6V, SP
Pb-Free SUB 1 OHMS SW, 1.65V TO 3.6V, SP
Manufacturer: Intersil
Win Source Part Number: 018062-ISL84714IHZ-T
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 20pC
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 600 mOhm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 11ns, 7ns
Channel Capacitance(CS off, CD off): 40pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC SWITCH SPDTX1 600MOHM SC70-6 Product overview: ISL84714IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84714IHZ-T can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 600mOhm SC-70-6
1 Circuit IC Switch 2:1 600mOhm SC-70-6
1 Circuit IC Switch 2:1 600mOhm SC-70-6
IC SWITCH SPDT SC70-6
1 Circuit IC Switch 2:1 600mOhm SC-70-6
IC SWITCH SPDT SC70-6
| Renesas Electronics Corporation | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84714IHZ-T | 2636967 | 018062-ISL84714IHZ-T | 747-ISL84714IHZ-T | ISL84714IHZDKR-ND | ISL84714IHZ-T | ISL84714IHZ-T | ISL84714IHZ-T |
| Product Name | Ultra Low ON-Resistance, Low Voltage, Single Supply, SPDT Analog Switch | Multiplexer & Demultiplexer ICs | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84714IHZ-T | 600MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | |||
| Package Type | SC-70 | SC-70; SC-70-6 | Tape & Reel (TR) | SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | SSOP; SOP; SOT; TSSOP; 6-TSSOP, SC-88, SOT-363 | |||
| Number of Devices | 1 | |||||||
| Configuration | SPDT | 2x1 | ||||||
| Number of Pins | 6 | 6 |