1 Circuit IC Switch 2:1 600mOhm SC-70-6
IC SWITCH SPDTX1 600MOHM SC70-6 Product overview: ISL84714IH-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 600MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84714IH-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1048797-ISL84714IH-T
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 20pC
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 600 mOhm
Case / Package: SC-70-6
Single Supply Voltage (V+): 1.65 V to 3.6 V
Max Switch Time (Ton,Toff): 11ns, 7ns
Channel Capacitance(CS off, CD off): 40pF
Max Leakage Current (IS off): 2nA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC SWITCH SPDT SC70-6
IC SWITCH SPDT SC70-6
1 Circuit IC Switch 2:1 600mOhm SC-70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84714IH-TR-ND | 747-ISL84714IH-T | 1048797-ISL84714IH-T | ISL84714IH-T | ISL84714IH-T | ISL84714IH-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 600MOHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84714IH-T | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||||
| Supply Voltage (VS) | 1.65 to 3.6 volts | 1.65 to 3.6 volts | 1.65 to 3.6 volts | |||
| Ron | 0.6000 ohms | 0.0050 ohms | 0.0050 ohms | 0.6000 ohms | 0.6000 ohms | |
| tON | 11 ns | 11 ns | ||||
| tOFF | 7 ns | 7 ns |