Renesas Electronics Corporation Ultra Low ON-Resistance, Low Voltage, Single Supply, Dual SPDT Analog Switch ISL84684IUZ

Description
The Intersil ISL84684 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-t hrow (SPsubD/subT) analog switch designed to operate from a single +1.65V to +3.6V supply. Targeted applications include battery powered equipment that benefits from low rsubON/sub (0.35?) and fast switching speeds (tsubON/sub = 50ns, tsubOFF/sub = 27ns). The digital logic input is 1.8V logic-compatible when using a single +3V supply.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL84684 is offered in small form factor packages, alleviating board space limitations.brbr The ISL84684 is a committed dual single-pole/double-t hrow (SPsubD/subT) that consists of two normally open (NO) and two normally (NC) switches. This configuration can be used as a dual 2-to-1 multiplexer. The ISL84684 is pin compatible with the MAX4684 and MAX4685.
Request a Quote Datasheet
Description
The Intersil ISL84684 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-t hrow (SPsubD/subT) analog switch designed to operate from a single +1.65V to +3.6V supply. Targeted applications include battery powered equipment that benefits from low rsubON/sub (0.35?) and fast switching speeds (tsubON/sub = 50ns, tsubOFF/sub = 27ns). The digital logic input is 1.8V logic-compatible when using a single +3V supply.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL84684 is offered in small form factor packages, alleviating board space limitations.brbr The ISL84684 is a committed dual single-pole/double-t hrow (SPsubD/subT) that consists of two normally open (NO) and two normally (NC) switches. This configuration can be used as a dual 2-to-1 multiplexer. The ISL84684 is pin compatible with the MAX4684 and MAX4685.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra Low ON-Resistance, Low Voltage, Single Supply, Dual SPDT Analog Switch - ISL84684IUZ - Renesas Electronics Corporation
Milpitas, CA, USA
Ultra Low ON-Resistance, Low Voltage, Single Supply, Dual SPDT Analog Switch
ISL84684IUZ
Ultra Low ON-Resistance, Low Voltage, Single Supply, Dual SPDT Analog Switch ISL84684IUZ
The Intersil ISL84684 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-t hrow (SPsubD/subT) analog switch designed to operate from a single +1.65V to +3.6V supply. Targeted applications include battery powered equipment that benefits from low rsubON/sub (0.35?) and fast switching speeds (tsubON/sub = 50ns, tsubOFF/sub = 27ns). The digital logic input is 1.8V logic-compatible when using a single +3V supply.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL84684 is offered in small form factor packages, alleviating board space limitations.brbr The ISL84684 is a committed dual single-pole/double-t hrow (SPsubD/subT) that consists of two normally open (NO) and two normally (NC) switches. This configuration can be used as a dual 2-to-1 multiplexer. The ISL84684 is pin compatible with the MAX4684 and MAX4685.

The Intersil ISL84684 device is a low ON-resistance, low voltage, bidirectional, dual single-pole/double-throw (SPsubD/subT) analog switch designed to operate from a single +1.65V to +3.6V supply. Targeted applications include battery powered equipment that benefits from low rsubON/sub (0.35?) and fast switching speeds (tsubON/sub = 50ns, tsubOFF/sub = 27ns). The digital logic input is 1.8V logic-compatible when using a single +3V supply.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL84684 is offered in small form factor packages, alleviating board space limitations.brbr The ISL84684 is a committed dual single-pole/double-throw (SPsubD/subT) that consists of two normally open (NO) and two normally (NC) switches. This configuration can be used as a dual 2-to-1 multiplexer. The ISL84684 is pin compatible with the MAX4684 and MAX4685.

Supplier's Site Datasheet
Singapore, Singapore
500MOHM Analog Switch and Multiplexer IC
747-ISL84684IUZ
500MOHM Analog Switch and Multiplexer IC 747-ISL84684IUZ
IC SWITCH SPDTX2 500MOHM 10MSOP Product overview: ISL84684IUZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 500MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84684IUZ can be used for catalog matching and distributor lookup.

IC SWITCH SPDTX2 500MOHM 10MSOP Product overview: ISL84684IUZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 500MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84684IUZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84684IUZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL84684IUZ-ND
Analog Switches, Multiplexers, Demultiplexers ISL84684IUZ-ND
2 Circuit IC Switch 2:1 500mOhm 10-MSOP

2 Circuit IC Switch 2:1 500mOhm 10-MSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84684IUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84684IUZ
Analog Switches, Multiplexers, Demultiplexers ISL84684IUZ
2 Circuit IC Switch 2:1 500mOhm 10-MSOP

2 Circuit IC Switch 2:1 500mOhm 10-MSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84684IUZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84684IUZ
Analog Switches, Multiplexers, Demultiplexers ISL84684IUZ
2 Circuit IC Switch 2:1 500mOhm 10-MSOP

2 Circuit IC Switch 2:1 500mOhm 10-MSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IUZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84684IUZ
Interface - Analog Switches, Multiplexers, Demultiplexers ISL84684IUZ
IC SWITCH DUAL SPDT 10MSOP

IC SWITCH DUAL SPDT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL84684IUZ 747-ISL84684IUZ ISL84684IUZ-ND ISL84684IUZ ISL84684IUZ
Product Name Ultra Low ON-Resistance, Low Voltage, Single Supply, Dual SPDT Analog Switch 500MOHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 1.65 to 3.6 volts 1.65 to 3.6 volts
Package Type MSOP; DFN10, MSOP10 Tube MSOP; "10-TFSOP, 10-MSOP SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Number of Devices 4
Standards and Certifications RoHS RoHS
Ron 0.0550 ohms 0.5000 ohms 0.5000 ohms 0.0550 ohms
Unlock Full Specs
to access all available technical data