2 Circuit IC Switch 2:1 500mOhm 10-MSOP
IC SWITCH SPDTX2 500MOHM 10MSOP Product overview: ISL84684IU from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 500MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84684IU can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 2:1 500mOhm 10-MSOP
2 Circuit IC Switch 2:1 500mOhm 10-MSOP
IC SWITCH DUAL SPDT 10MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84684IU-ND | 747-ISL84684IU | ISL84684IU | ISL84684IU |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 500MOHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 1.65 to 3.6 volts | |||
| Ron | 0.5000 ohms | 0.0550 ohms | 0.5000 ohms | 0.0550 ohms |
| tON | 50 ns | |||
| tOFF | 27 ns |