2 Circuit IC Switch 2:1 500mOhm 10-MSOP
2 Circuit IC Switch 2:1 500mOhm 10-MSOP
2 Circuit IC Switch 2:1 500mOhm 10-MSOP
IC SWITCH DUAL SPDT 10MSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84684IU-T-ND | ISL84684IU-T | ISL84684IU-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||
| Supply Voltage (VS) | 1.65 to 3.6 volts | ||
| Ron | 0.5000 ohms | 0.5000 ohms | 0.0550 ohms |
| tON | 50 ns | ||
| tOFF | 27 ns |