IC SWITCH SPDTX2 140MOHM 10WLCSP Product overview: ISL84684IIZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 140MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84684IIZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 097408-ISL84684IIZ-T
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SPDT
Charge Injection: 260pC
Crosstalk: -105dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 50 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 140 mOhm (Typ)
Case / Package: 10-WLCSP (2.0x1.5)
Single Supply Voltage (V+): 1.8 V to 4.5 V
Max Switch Time (Ton,Toff): 40ns, 35ns
Channel Capacitance(CS off, CD off): 140pF
Max Leakage Current (IS off): 900nA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
2 Circuit IC Switch 2:1 140mOhm (Typ) 10-WLCSP (2x1.5)
IC SWITCH DUAL SPDT 10WLCSP
2 Circuit IC Switch 2:1 140mOhm (Typ) 10-WLCSP (2x1.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL84684IIZ-T | 097408-ISL84684IIZ-T | ISL84684IIZ-TTR-ND | ISL84684IIZ-T | ISL84684IIZ-T |
| Product Name | 140MOHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84684IIZ-T | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Ron | 0.0500 ohms | 0.1400 ohms | 0.0500 ohms | 0.1400 ohms | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | CSP; 10-WLCSP (2.0x1.5) | 10-WFBGA, WLCSP | CSP; 10-WFBGA, WLCSP | |
| Features | Single-Supply |