The Intersil ISL84582 device is made of precision, bi-directional, analog switches configured as a differential 4-Channel multiplexer/demultip
Manufacturer: Intersil
Win Source Part Number: 1048796-ISL84582IVZ
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 0.3pC
Crosstalk: -110dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 50ns, 35ns
Channel Capacitance(CS off, CD off): 3pF, 12pF
Max Leakage Current (IS off): 20pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
IC SWITCH SP4T X 2 60OHM 16TSSOP Product overview: ISL84582IVZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84582IVZ can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 60Ohm 16-TSSOP
2 Circuit IC Switch 4:1 60Ohm 16-TSSOP
2 Circuit IC Switch 4:1 60Ohm 16-TSSOP
IC MUX/DEMUX DUAL 4X1 16TSSOP
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84582IVZ | 1048796-ISL84582IVZ | 747-ISL84582IVZ | ISL84582IVZ-ND | ISL84582IVZ | ISL84582IVZ |
| Product Name | Low-Voltage, Single and Dual Supply, Differential 4 to 1 Multiplexer | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84582IVZ | 60OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 3.3 volts | 2 to 12 volts | ||
| Package Type | TSSOP | SSOP; SOP; TSSOP; 16-TSSOP | Tube | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Number of Devices | 8 | |||||
| Configuration | 4x1 | 4x1 | ||||
| Features | Single-Supply |