Renesas Electronics Corporation Low-Voltage, Single and Dual Supply, Differential 4 to 1 Multiplexer ISL84582IVZ-T

Description
The Intersil ISL84582 device is made of precision, bi-directional, analog switches configured as a differential 4-Channel multiplexer/demultip lexer. It is designed to operate from a single +2V to +12V supply or from a ±2V to ±6V dual supplies. The device has an inhibit pin to simultaneously open all signal paths.brbr ON-resistance of 39? with a ±5V supply and 125? with a single +3.3V supply. Each switch can handle rail-to-rail analog signals. The off-leakage current is only 0.02nA at +25°C or 0.2nA at br+85°C.brbr All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS logic compatibility when using a single 3.3V or +5V supply or dual ±5V supplies.brbr The ISL84582 is a differential 4-to-1 multiplexer device.
Request a Quote Datasheet
Description
The Intersil ISL84582 device is made of precision, bi-directional, analog switches configured as a differential 4-Channel multiplexer/demultip lexer. It is designed to operate from a single +2V to +12V supply or from a ±2V to ±6V dual supplies. The device has an inhibit pin to simultaneously open all signal paths.brbr ON-resistance of 39? with a ±5V supply and 125? with a single +3.3V supply. Each switch can handle rail-to-rail analog signals. The off-leakage current is only 0.02nA at +25°C or 0.2nA at br+85°C.brbr All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS logic compatibility when using a single 3.3V or +5V supply or dual ±5V supplies.brbr The ISL84582 is a differential 4-to-1 multiplexer device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage, Single and Dual Supply, Differential 4 to 1 Multiplexer - ISL84582IVZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Low-Voltage, Single and Dual Supply, Differential 4 to 1 Multiplexer
ISL84582IVZ-T
Low-Voltage, Single and Dual Supply, Differential 4 to 1 Multiplexer ISL84582IVZ-T
The Intersil ISL84582 device is made of precision, bi-directional, analog switches configured as a differential 4-Channel multiplexer/demultip lexer. It is designed to operate from a single +2V to +12V supply or from a ±2V to ±6V dual supplies. The device has an inhibit pin to simultaneously open all signal paths.brbr ON-resistance of 39? with a ±5V supply and 125? with a single +3.3V supply. Each switch can handle rail-to-rail analog signals. The off-leakage current is only 0.02nA at +25°C or 0.2nA at br+85°C.brbr All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS logic compatibility when using a single 3.3V or +5V supply or dual ±5V supplies.brbr The ISL84582 is a differential 4-to-1 multiplexer device.

The Intersil ISL84582 device is made of precision, bi-directional, analog switches configured as a differential 4-Channel multiplexer/demultiplexer. It is designed to operate from a single +2V to +12V supply or from a ±2V to ±6V dual supplies. The device has an inhibit pin to simultaneously open all signal paths.brbr ON-resistance of 39? with a ±5V supply and 125? with a single +3.3V supply. Each switch can handle rail-to-rail analog signals. The off-leakage current is only 0.02nA at +25°C or 0.2nA at br+85°C.brbr All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS logic compatibility when using a single 3.3V or +5V supply or dual ±5V supplies.brbr The ISL84582 is a differential 4-to-1 multiplexer device.

Supplier's Site Datasheet
Singapore, Singapore
60OHM Analog Switch and Multiplexer IC
747-ISL84582IVZ-T
60OHM Analog Switch and Multiplexer IC 747-ISL84582IVZ-T
IC SWITCH SP4T X 2 60OHM 16TSSOP Product overview: ISL84582IVZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84582IVZ-T can be used for catalog matching and distributor lookup.

IC SWITCH SP4T X 2 60OHM 16TSSOP Product overview: ISL84582IVZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84582IVZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84582IVZ-T - 205594-ISL84582IVZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84582IVZ-T
205594-ISL84582IVZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84582IVZ-T 205594-ISL84582IVZ-T
Manufacturer: Intersil Win Source Part Number: 205594-ISL84582IVZ-T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 0.3pC Crosstalk: -110dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1.3 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 35ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 20pA (Typ) Alternative Parts (Cross-Reference): MAX350EAP+T; ISL43841IRZ-T; ISL43841IRZ; ISL84582IVZ-T; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 205594-ISL84582IVZ-T
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 0.3pC
Crosstalk: -110dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 50ns, 35ns
Channel Capacitance(CS off, CD off): 3pF, 12pF
Max Leakage Current (IS off): 20pA (Typ)
Alternative Parts (Cross-Reference): MAX350EAP+T; ISL43841IRZ-T; ISL43841IRZ; ISL84582IVZ-T;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84582IVZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL84582IVZ-T-ND
Analog Switches, Multiplexers, Demultiplexers ISL84582IVZ-T-ND
2 Circuit IC Switch 4:1 60Ohm 16-TSSOP

2 Circuit IC Switch 4:1 60Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84582IVZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84582IVZ-T
Analog Switches, Multiplexers, Demultiplexers ISL84582IVZ-T
2 Circuit IC Switch 4:1 60Ohm 16-TSSOP

2 Circuit IC Switch 4:1 60Ohm 16-TSSOP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84582IVZ-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84582IVZ-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL84582IVZ-T
IC MUX/DEMUX DUAL 4X1 16TSSOP

IC MUX/DEMUX DUAL 4X1 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL84582IVZ-T 747-ISL84582IVZ-T 205594-ISL84582IVZ-T ISL84582IVZ-T-ND ISL84582IVZ-T ISL84582IVZ-T
Product Name Low-Voltage, Single and Dual Supply, Differential 4 to 1 Multiplexer 60OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84582IVZ-T Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 2 to 12 volts 2 to 12 volts 2 to 12 volts
Package Type TSSOP Tape & Reel (TR) SSOP; SOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Number of Devices 8
Standards and Certifications RoHS RoHS
Ron 1.3 ohms 60 ohms 60 ohms 1.3 ohms
Unlock Full Specs
to access all available technical data