The Intersil ISL84581 device contains precision, bidirectional, analog switches configured as an 8-to-1 multiplexer/demultip
Pb-Free MUX 8:1 +/-5V 39 OHM, 16LD TSSOP
Pb-Free MUX 8:1 +/-5V 39 OHM, 16LD TSSOP
Pb-Free MUX 8:1 +/-5V 39 OHM, 16LD TSSOP
1 Circuit IC Switch 8:1 60Ohm 16-TSSOP
Manufacturer: Intersil
Win Source Part Number: 1048795-ISL84581IVZ
Packaging: Tube/Rail
Number of Circuits: 1
Charge Injection: 0.3pC
Channel-to-Channel Matching (ΔRon): 1.3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 50ns, 35ns
Channel Capacitance(CS off, CD off): 3pF, 21pF
Max Leakage Current (IS off): 20pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC MUX 8:1 60OHM 16TSSOP Product overview: ISL84581IVZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84581IVZ can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 60Ohm 16-TSSOP
IC MULTIPLEXER 8X1 16TSSOP
| Renesas Electronics Corporation | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84581IVZ | 2640654P | ISL84581IVZ-ND | 1048795-ISL84581IVZ | 747-ISL84581IVZ | ISL84581IVZ | ISL84581IVZ |
| Product Name | Low-Voltage, Single and Dual Supply, 8 Multiplexer to 1 Multiplexer | Multiplexer & Demultiplexer ICs | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84581IVZ | 60OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | Single-Supply | |||||
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | 3 volts | |||
| Package Type | TSSOP; QSOP | SSOP; SOP; TSSOP; TSSOP | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP | Tube | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Number of Devices | 8 | ||||||
| Number of Pins | 16 |