The Intersil ISL84581 device contains precision, bidirectional, analog switches configured as an 8-to-1 multiplexer/demultip
1 Circuit IC Switch 8:1 60Ohm 16-TSSOP
IC MULTIPLEXER 8X1 16TSSOP
1 Circuit IC Switch 8:1 60Ohm 16-TSSOP
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84581IVZ-T | ISL84581IVZ-T-ND | ISL84581IVZ-T | ISL84581IVZ-T |
| Product Name | Low-Voltage, Single and Dual Supply, 8 Multiplexer to 1 Multiplexer | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | Single-Supply | |||
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | ||
| Package Type | TSSOP; QSOP | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Number of Devices | 8 | |||
| Configuration | 8x1 |