Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544IPZ ISL84544IPZ

Description
Manufacturer: Intersil Win Source Part Number: 1010376-ISL84544IPZ Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 1pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 8-PDIP Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 100ns, 75ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1010376-ISL84544IPZ Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 1pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 8-PDIP Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 100ns, 75ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544IPZ - 1010376-ISL84544IPZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544IPZ
1010376-ISL84544IPZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544IPZ 1010376-ISL84544IPZ
Manufacturer: Intersil Win Source Part Number: 1010376-ISL84544IPZ Packaging: Tube/Rail Number of Circuits: 1 Switch Circuit: SPDT Charge Injection: 1pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 8-PDIP Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 100ns, 75ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1010376-ISL84544IPZ
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 1pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 8-PDIP
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 100ns, 75ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-ISL84544IPZ
Dual Analog Switch and Multiplexer IC 747-ISL84544IPZ
Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches; PDIP8, SOIC8, SOT6; Temp Range: See Datasheet Product overview: ISL84544IPZ from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84544IPZ can be used for catalog matching and distributor lookup.

Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches; PDIP8, SOIC8, SOT6; Temp Range: See Datasheet Product overview: ISL84544IPZ from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84544IPZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84544IPZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL84544IPZ-ND
Analog Switches, Multiplexers, Demultiplexers ISL84544IPZ-ND
1 Circuit IC Switch 2:1 60Ohm 8-PDIP

1 Circuit IC Switch 2:1 60Ohm 8-PDIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84544IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84544IPZ
Analog Switches, Multiplexers, Demultiplexers ISL84544IPZ
1 Circuit IC Switch 2:1 60Ohm 8-PDIP

1 Circuit IC Switch 2:1 60Ohm 8-PDIP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84544IPZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84544IPZ
Analog Switches, Multiplexers, Demultiplexers ISL84544IPZ
1 Circuit IC Switch 2:1 60Ohm 8-PDIP

1 Circuit IC Switch 2:1 60Ohm 8-PDIP

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544IPZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84544IPZ
Interface - Analog Switches, Multiplexers, Demultiplexers ISL84544IPZ
IC SWITCH SPDT 8DIP

IC SWITCH SPDT 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1010376-ISL84544IPZ 747-ISL84544IPZ ISL84544IPZ-ND ISL84544IPZ ISL84544IPZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544IPZ Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Features Single-Supply
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts 2.7 to 12 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 8-PDIP Rail/Tube DIP; "8-DIP DIP; 8-DIP (0.300\", 7.62mm)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data