The Intersil ISL84541-ISL84544 devices are precision, dual analog switches designed to operate from a single +2.7V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (5µW), low leakage currents (100pA max), and fast switching speeds (tON = 35ns, tOFF = 25ns). Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This family of parts may be used to "mux-in" additional functionality while reducing ASIC design risk. Some of the smallest packages are available alleviating board space limitations, and making Intersil's newest line of low-voltage switches an ideal solution.brbr The ISL84541/ISL84542/IS
Manufacturer: Intersil
Win Source Part Number: 070125-ISL84544IHZ-T
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 1pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 100ns, 75ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
1 Circuit IC Switch 2:1 60Ohm 6-SOT
1 Circuit IC Switch 2:1 60Ohm 6-SOT
1 Circuit IC Switch 2:1 60Ohm 6-SOT
IC SWITCH SPDT X 1 60OHM 6SOT Product overview: ISL84544IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84544IHZ-T can be used for catalog matching and distributor lookup.
IC SWITCH SPDT SOT23-6
IC SWITCH SPDT SOT23-6
1 Circuit IC Switch 2:1 60Ohm 6-SOT
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84544IHZ-T | 070125-ISL84544IHZ-T | 20-ISL84544IHZ-TDKR-ND | 747-ISL84544IHZ-T | ISL84544IHZ-T | ISL84544IHZ-T | ISL84544IHZ-T |
| Product Name | Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544IHZ-T | Analog Switches, Multiplexers, Demultiplexers | 60OHM Analog Switch and Multiplexer IC | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | ||
| Package Type | SOIC; SOT | SOT; SOT23; SOT-23-6 | SOT; SOT23; SOT-23-6 | Tape & Reel (TR) | SOT; SOT23; SOT-23-6 | ||
| Number of Devices | 2 | ||||||
| Features | Single-Supply | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |