1 Circuit IC Switch 2:1 60Ohm 8-SOIC
IC SWITCH SPDT 8SOIC
IC SWITCH SPDT 8SOIC
1 Circuit IC Switch 2:1 60Ohm 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84544IB-T-ND | ISL84544IB-T | ISL84544IB-T | ISL84544IB-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | ||
| Ron | 60 ohms | 0.8000 ohms | 60 ohms | 60 ohms |
| tON | 100 ns | 100 ns | ||
| tOFF | 75 ns | 75 ns |