The ISL84544 is a dual SPDT analog switch designed for low-voltage applications, operating from a single supply voltage of +2.7V to +12V. It features low power consumption of less than 5µW and low leakage current, with a maximum of 10nA at 85°C. The device offers fast switching speeds, with a turn-on time (tON) of 35ns and a turn-off time (tOFF) of 25ns, making it suitable for high-speed multiplexing applications. The ISL84544 is pin-compatible with other devices in its class, such as the MAX4544, and provides guaranteed break-before-make switching. It has an on-resistance (RON) of 30Ω and excellent RON matching between channels of less than 1Ω. The device is available in compact SOT-23 packaging, which is advantageous for space-constrained designs. Applications include battery-powered devices, communications systems, and various analog switching circuits.
1 Circuit IC Switch 2:1 60Ohm 8-SOIC
Manufacturer: Intersil
Win Source Part Number: 1048792-ISL84544CBZ
Packaging: Tube/Rail
Number of Circuits: 1
Switch Circuit: SPDT
Charge Injection: 1pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 100ns, 75ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC SWITCH SPDT 8SOIC Product overview: ISL84544CBZ from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84544CBZ can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 2:1 60Ohm 8-SOIC
1 Circuit IC Switch 2:1 60Ohm 8-SOIC
IC SWITCH SPDT 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84544CBZ-ND | 1048792-ISL84544CBZ | 747-ISL84544CBZ | ISL84544CBZ | ISL84544CBZ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544CBZ | Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | ||||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | ||
| Ron | 60 ohms | 60 ohms | 0.8000 ohms | ||
| tON | 100 ns | ||||
| tOFF | 75 ns |