Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers ISL84544CBZ-T

Description
1 Circuit IC Switch 2:1 60Ohm 8-SOIC
Request a Quote Datasheet
Description
1 Circuit IC Switch 2:1 60Ohm 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - ISL84544CBZ-T-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL84544CBZ-T-ND
Analog Switches, Multiplexers, Demultiplexers ISL84544CBZ-T-ND
1 Circuit IC Switch 2:1 60Ohm 8-SOIC

1 Circuit IC Switch 2:1 60Ohm 8-SOIC

Buy Now Datasheet
Singapore, Singapore
60OHM Analog Switch and Multiplexer IC
747-ISL84544CBZ-T
60OHM Analog Switch and Multiplexer IC 747-ISL84544CBZ-T
IC SWITCH SPDT X 1 60OHM 8SOIC Product overview: ISL84544CBZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84544CBZ-T can be used for catalog matching and distributor lookup.

IC SWITCH SPDT X 1 60OHM 8SOIC Product overview: ISL84544CBZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84544CBZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544CBZ-T - 921994-ISL84544CBZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544CBZ-T
921994-ISL84544CBZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544CBZ-T 921994-ISL84544CBZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 921994-ISL84544CBZ-T Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ISL84544 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 921994-ISL84544CBZ-T
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL84544
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544CBZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84544CBZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84544CBZ-T
IC SWITCH SPDT 8SOIC

IC SWITCH SPDT 8SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - ISL84544CBZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84544CBZ-T
Analog Switches, Multiplexers, Demultiplexers ISL84544CBZ-T
1 Circuit IC Switch 2:1 60Ohm 8-SOIC

1 Circuit IC Switch 2:1 60Ohm 8-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544CBZ-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84544CBZ-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL84544CBZ-T
IC SWITCH SPDT 8SOIC

IC SWITCH SPDT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL84544CBZ-T-ND 747-ISL84544CBZ-T 921994-ISL84544CBZ-T ISL84544CBZ-T ISL84544CBZ-T ISL84544CBZ-T
Product Name Analog Switches, Multiplexers, Demultiplexers 60OHM Analog Switch and Multiplexer IC Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84544CBZ-T Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Configuration 2x1
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts
Ron 60 ohms 0.8000 ohms 60 ohms 60 ohms 0.8000 ohms
tON 100 ns 100 ns
tOFF 75 ns 75 ns
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 1727-74HC257PW,118TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "16-TSSOP
View Details
4 suppliers
Multiplexer & Demultiplexer ICs - 1898446P - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; SOIC
Number of Pins 14
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details