2 Circuit IC Switch 1:1 60Ohm 8-PDIP
Manufacturer: Intersil
Win Source Part Number: 1048791-ISL84543IPZ
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPST - NO/NC
Charge Injection: 1pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 8-PDIP
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 100ns, 75ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC SW SPST-NO/NCX2 60OHM 8DIP Product overview: ISL84543IPZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84543IPZ can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 1:1 60Ohm 8-PDIP
IC SWITCH DUAL SPST 8DIP
IC SWITCH DUAL SPST 8DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84543IPZ-ND | 1048791-ISL84543IPZ | 747-ISL84543IPZ | ISL84543IPZ | ISL84543IPZ | ISL84543IPZ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84543IPZ | 60OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | ||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | |||
| Ron | 60 ohms | 0.8000 ohms | 60 ohms | 60 ohms | 0.8000 ohms | |
| tON | 100 ns | 100 ns |