2 Circuit IC Switch 1:1 60Ohm SOT-23-8
IC SW SPST-NO/NCX2 60OHM SOT23-8 Product overview: ISL84543IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM, SOT23. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84543IHZ-T can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPST SOT23-8
2 Circuit IC Switch 1:1 60Ohm SOT-23-8
2 Circuit IC Switch 1:1 60Ohm SOT-23-8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84543IHZ-T-ND | 747-ISL84543IHZ-T | ISL84543IHZ-T | ISL84543IHZ-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 60OHM SOT23 Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | ||
| Supply Voltage (VS) | 2.7 to 12 volts | |||
| Ron | 60 ohms | 0.8000 ohms | 0.8000 ohms | 60 ohms |
| tON | 100 ns |