Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84543IBZ ISL84543IBZ

Description
Manufacturer: Intersil Win Source Part Number: 1048790-ISL84543IBZ Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPST - NO/NC Charge Injection: 1pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 100ns, 75ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 1048790-ISL84543IBZ Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPST - NO/NC Charge Injection: 1pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 100ns, 75ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84543IBZ - 1048790-ISL84543IBZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84543IBZ
1048790-ISL84543IBZ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84543IBZ 1048790-ISL84543IBZ
Manufacturer: Intersil Win Source Part Number: 1048790-ISL84543IBZ Packaging: Tube/Rail Number of Circuits: 2 Switch Circuit: SPST - NO/NC Charge Injection: 1pC Crosstalk: -90dB @ 1MHz Channel-to-Channel Matching (ΔRon): 800 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 60 Ohm Case / Package: 8-SOIC Single Supply Voltage (V+): 2.7 V to 12 V Max Switch Time (Ton,Toff): 100ns, 75ns Channel Capacitance(CS off, CD off): 8pF, 8pF Max Leakage Current (IS off): 100pA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048790-ISL84543IBZ
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPST - NO/NC
Charge Injection: 1pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 100ns, 75ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Analog Switch and Multiplexer IC
747-ISL84543IBZ
Dual Analog Switch and Multiplexer IC 747-ISL84543IBZ
IC SWITCH DUAL SPST 8SOIC Product overview: ISL84543IBZ from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84543IBZ can be used for catalog matching and distributor lookup.

IC SWITCH DUAL SPST 8SOIC Product overview: ISL84543IBZ from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84543IBZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84543IBZ-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL84543IBZ-ND
Analog Switches, Multiplexers, Demultiplexers ISL84543IBZ-ND
2 Circuit IC Switch 1:1 60Ohm 8-SOIC

2 Circuit IC Switch 1:1 60Ohm 8-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84543IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84543IBZ
Analog Switches, Multiplexers, Demultiplexers ISL84543IBZ
2 Circuit IC Switch 1:1 60Ohm 8-SOIC

2 Circuit IC Switch 1:1 60Ohm 8-SOIC

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84543IBZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84543IBZ
Analog Switches, Multiplexers, Demultiplexers ISL84543IBZ
2 Circuit IC Switch 1:1 60Ohm 8-SOIC

2 Circuit IC Switch 1:1 60Ohm 8-SOIC

Buy Now Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84543IBZ - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84543IBZ
Interface - Analog Switches, Multiplexers, Demultiplexers ISL84543IBZ
IC SWITCH DUAL SPST 8SOIC

IC SWITCH DUAL SPST 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 1048790-ISL84543IBZ 747-ISL84543IBZ ISL84543IBZ-ND ISL84543IBZ ISL84543IBZ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84543IBZ Dual Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Closed (NC); Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 2.7 to 12 volts 2.7 to 12 volts 2.7 to 12 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC Rail/Tube SOIC; "8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1897124 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
Band 1/3/7 Multiplexer - QPQ2601 - Qorvo
Specs
Standards and Certifications RoHS
Bandwidth 60 MHz
Package Type SMT
View Details
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053BQ/GX - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details