2 Circuit IC Switch 1:1 60Ohm 8-SOIC
IC SWITCH SPST-NCX2 60OHM 8SOIC Product overview: ISL84542CBZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84542CBZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1048784-ISL84542CBZ
Packaging: Tube/Rail
Number of Circuits: 2
Switch Circuit: SPST - NC
Charge Injection: 1pC
Crosstalk: -90dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 800 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 60 Ohm
Case / Package: 8-SOIC
Single Supply Voltage (V+): 2.7 V to 12 V
Max Switch Time (Ton,Toff): 100ns, 75ns
Channel Capacitance(CS off, CD off): 8pF, 8pF
Max Leakage Current (IS off): 100pA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC SWITCH DUAL SPST 8SOIC
IC SWITCH DUAL SPST 8SOIC
2 Circuit IC Switch 1:1 60Ohm 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84542CBZ-ND | 747-ISL84542CBZ | 1048784-ISL84542CBZ | ISL84542CBZ | ISL84542CBZ | ISL84542CBZ |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 60OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84542CBZ | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | 2.7 to 12 volts | |||
| Ron | 60 ohms | 0.8000 ohms | 60 ohms | 0.8000 ohms | 60 ohms | |
| tON | 100 ns | 100 ns |