2 Circuit IC Switch 1:1 60Ohm 8-SOIC
IC SWITCH DUAL SPST 8SOIC
IC SWITCH DUAL SPST 8SOIC
2 Circuit IC Switch 1:1 60Ohm 8-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84541IB-T-ND | ISL84541IB-T | ISL84541IB-T | ISL84541IB-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 2.7 to 12 volts | 2.7 to 12 volts | ||
| Ron | 60 ohms | 60 ohms | 0.8000 ohms | 60 ohms |
| tON | 100 ns | 100 ns |