2 Circuit IC Switch 1:1 60Ohm 8-PDIP
IC SWITCH SPST-NO X 2 60OHM 8DIP Product overview: ISL84541CP from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 60OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84541CP can be used for catalog matching and distributor lookup.
IC SWITCH DUAL SPST 8DIP
2 Circuit IC Switch 1:1 60Ohm 8-PDIP
2 Circuit IC Switch 1:1 60Ohm 8-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84541CP-ND | 747-ISL84541CP | ISL84541CP | ISL84541CP |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 60OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | ||
| Supply Voltage (VS) | 2.7 to 12 volts | |||
| Ron | 60 ohms | 0.8000 ohms | 0.8000 ohms | 60 ohms |
| tON | 100 ns |