The Intersil ISL84524 and ISL84525 devices are precision, bidirectional, analog switches configured as a 4 channel multiplexer/demultip
IC SWITCH DPDT X 2 150OHM 10MSOP Product overview: ISL84525IUZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 150OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84525IUZ-T can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 109566-ISL84525IUZ-T
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: DPDT
Charge Injection: 0.8pC
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 150 Ohm
Case / Package: 10-MSOP
Single Supply Voltage (V+): 2 V to 12 V
Max Switch Time (Ton,Toff): 150ns, 120ns
Channel Capacitance(CS off, CD off): 4pF, 14pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
2 Circuit IC Switch 2:2 150Ohm 10-MSOP
2 Circuit IC Switch 2:2 150Ohm 10-MSOP
IC SWITCH DUAL DPDT 10MSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84525IUZ-T | 747-ISL84525IUZ-T | 109566-ISL84525IUZ-T | ISL84525IUZ-T-ND | ISL84525IUZ-T | ISL84525IUZ-T |
| Product Name | Low-Voltage, Single Supply, 4 to 1 Multiplexer and DPDT Analog Switches | 150OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84525IUZ-T | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | |||
| Package Type | MSOP | Tape & Reel (TR) | SOP; MSOP; 10-MSOP | MSOP; "10-TFSOP, 10-MSOP | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | |
| Number of Devices | 4 | |||||
| Standards and Certifications | RoHS | RoHS | ||||
| Ron | 2 ohms | 150 ohms | 150 ohms | 2 ohms |