Renesas Electronics Corporation Analog Switches, Multiplexers, Demultiplexers ISL84523IV

Description
4 Circuit IC Switch 1:1 100Ohm 16-TSSOP
Request a Quote Datasheet
Description
4 Circuit IC Switch 1:1 100Ohm 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - ISL84523IV-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL84523IV-ND
Analog Switches, Multiplexers, Demultiplexers ISL84523IV-ND
4 Circuit IC Switch 1:1 100Ohm 16-TSSOP

4 Circuit IC Switch 1:1 100Ohm 16-TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84523IV - 137788-ISL84523IV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84523IV
137788-ISL84523IV
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84523IV 137788-ISL84523IV
Manufacturer: Intersil Win Source Part Number: 137788-ISL84523IV Packaging: Tube/Rail Number of Circuits: 4 Switch Circuit: SPST - NO/NC Charge Injection: 1pC Crosstalk: -90dB @ 100kHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 80ns, 30ns Channel Capacitance(CS off, CD off): 2pF, 2pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 137788-ISL84523IV
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
Charge Injection: 1pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 80ns, 30ns
Channel Capacitance(CS off, CD off): 2pF, 2pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
100OHM Analog Switch and Multiplexer IC
747-ISL84523IV
100OHM Analog Switch and Multiplexer IC 747-ISL84523IV
IC SW SPST-NO/NC 100OHM 16TSSOP Product overview: ISL84523IV from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84523IV can be used for catalog matching and distributor lookup.

IC SW SPST-NO/NC 100OHM 16TSSOP Product overview: ISL84523IV from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84523IV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84523IV - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84523IV
Interface - Analog Switches, Multiplexers, Demultiplexers ISL84523IV
IC SWITCH QUAD SPST 16TSSOP

IC SWITCH QUAD SPST 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84523IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84523IV
Analog Switches, Multiplexers, Demultiplexers ISL84523IV
4 Circuit IC Switch 1:1 100Ohm 16-TSSOP

4 Circuit IC Switch 1:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84523IV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84523IV
Analog Switches, Multiplexers, Demultiplexers ISL84523IV
4 Circuit IC Switch 1:1 100Ohm 16-TSSOP

4 Circuit IC Switch 1:1 100Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL84523IV-ND 137788-ISL84523IV 747-ISL84523IV ISL84523IV ISL84523IV
Product Name Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84523IV 100OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Configuration 1:1
Normal Condition Normally Closed (NC); Normally Open (NO) Normally Open (NO) Normally Closed (NC); Normally Open (NO)
Supply Voltage (VS) 2 to 12 volts 2 to 12 volts
Ron 100 ohms 1 ohms 1 ohms 100 ohms
tON 80 ns
Unlock Full Specs
to access all available technical data