4 Circuit IC Switch 1:1 100Ohm 16-TSSOP
4 Circuit IC Switch 1:1 100Ohm 16-TSSOP
IC SWITCH QUAD SPST 16TSSOP
IC SWITCH QUAD SPST 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84523IV-T-ND | ISL84523IV-T | ISL84523IV-T | ISL84523IV-T |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | ||
| Ron | 100 ohms | 100 ohms | 1 ohms | 100 ohms |
| tON | 80 ns | 80 ns |