4 Circuit IC Switch 1:1 100Ohm 16-SOIC
Manufacturer: Intersil
Win Source Part Number: 136997-ISL84523IB
Packaging: Tube/Rail
Number of Circuits: 4
Switch Circuit: SPST - NO/NC
Charge Injection: 1pC
Crosstalk: -90dB @ 100kHz
Channel-to-Channel Matching (ΔRon): 1 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 80ns, 30ns
Channel Capacitance(CS off, CD off): 2pF, 2pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC SW SPST-NO/NCX4 100OHM 16SOIC Product overview: ISL84523IB from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84523IB can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 100Ohm 16-SOIC
4 Circuit IC Switch 1:1 100Ohm 16-SOIC
IC SWITCH QUAD SPST 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84523IB-ND | 136997-ISL84523IB | 747-ISL84523IB | ISL84523IB | ISL84523IB |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84523IB | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | ||||
| Normal Condition | Normally Closed (NC); Normally Open (NO) | Normally Open (NO) | Normally Closed (NC); Normally Open (NO) | ||
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | |||
| Ron | 100 ohms | 1 ohms | 100 ohms | 1 ohms | |
| tON | 80 ns |