The Intersil ISL84521, ISL84523, ISL84523 devices are CMOS, precision, quad analog switches designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. Targeted applications include battery powered equipment that benefit from the devices' low power consumption (1µW), low leakage currents (1nA max), and fast switching speeds (tON = 45ns, tOFF = 15ns). A12? maximum RON flatness ensures signal fidelity, while channel-to-channel mismatch is guaranteed to be less than 4?.brbr The ISL84521, ISL84522, ISL84523 are quad single-pole/ single-throw (SPST) devices. The ISL84521 has four normally closed (NC) switches; the ISL84522 has four normally open (NO) switches; the ISL84523 has two NO and two NC switches and can be used as a dual SPDT, or a dual 2:1 multiplexer.
IC SW SPST-NOX4 100OHM 16TSSOP Product overview: ISL84522IVZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84522IVZ can be used for catalog matching and distributor lookup.
4 Circuit IC Switch 1:1 100Ohm 16-TSSOP
4 Circuit IC Switch 1:1 100Ohm 16-TSSOP
IC SWITCH QUAD SPST 16TSSOP
IC SWITCH QUAD SPST 16TSSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84522IVZ | 747-ISL84522IVZ | ISL84522IVZ-ND | ISL84522IVZ | ISL84522IVZ | ISL84522IVZ |
| Product Name | Low-Voltage, Single and Dual Supply, Quad SPST, Analog Switches | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | ||
| Package Type | SOIC; TSSOP | Tube | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Number of Devices | 4 | |||||
| Standards and Certifications | RoHS | RoHS | ||||
| Ron | 1 ohms | 100 ohms | 100 ohms | 1 ohms | 100 ohms |