IC SWITCH SPST 8SOIC Product overview: ISL84516IBZ from Intersil is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84516IBZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 777438-ISL84516IBZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 10pC
Channel Capacitance (CS(off), CD(off)): 9pF, 9pF
Family Name: ISL84516
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 20 Ohm
Dual Voltage Supply: ±1.5 V ~ 6 V
Switch Time (Ton, Toff) (Maximum): 100ns, 75ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX4503CSA+T; MAX4503CSA-T; MAX4516CSA+T; MAX4503ESA+T;
Introduction Date: May 31, 2002
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
IC SWITCH SPST 8SOIC
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL84516IBZ | 777438-ISL84516IBZ | ISL84516IBZ-ND | ISL84516IBZ | ISL84516IBZ |
| Product Name | Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84516IBZ | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | |||
| Supply Voltage (VS) | 5 volts | 1.5 to 6 volts | |||
| Min Operating Current | 0.0400 mA | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Rail/Tube | SOIC; "8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |