Renesas Electronics Corporation Low-Voltage, Single Supply, SPST, Analog Switches ISL84515IHZ-T

Description
The Intersil ISL84514 and ISL84515 devices are precision, analog switches designed to operate from a single +2.4V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices’ low power consumption (5µW), and low leakage currents (1nA). Low rON and fast switching speeds over a wide operating supply range make these switches ideal for use in industrial equipment, portable instruments, and as input signal multiplexers for new generation, low supply voltage data converters. Some of the smallest packages available alleviate board space limitations, and make Intersil’s newest line of low-voltage switches an ideal solution for space constrained products. The ISL8451x are single-pole/single-t hrow (SPST) switches, with the ISL84514 being normally open (NO), and the ISL84515 being normally closed (NC). Table 1 summarizes the performance of this family. For higher performance, pin compatible versions, see the a href="http://www.int ersil.com/content/da m/Intersil/documents /isl4/isl43110-11.pd f"ISL43110, ISL43111 datasheet./a For ±5V supply versions, see the a href="http://www.int ersil.com/content/da m/Intersil/documents /isl8/isl84516-17.pd f"ISL84516, ISL84517 datasheet./a
Request a Quote Datasheet
Description
The Intersil ISL84514 and ISL84515 devices are precision, analog switches designed to operate from a single +2.4V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices’ low power consumption (5µW), and low leakage currents (1nA). Low rON and fast switching speeds over a wide operating supply range make these switches ideal for use in industrial equipment, portable instruments, and as input signal multiplexers for new generation, low supply voltage data converters. Some of the smallest packages available alleviate board space limitations, and make Intersil’s newest line of low-voltage switches an ideal solution for space constrained products. The ISL8451x are single-pole/single-t hrow (SPST) switches, with the ISL84514 being normally open (NO), and the ISL84515 being normally closed (NC). Table 1 summarizes the performance of this family. For higher performance, pin compatible versions, see the a href="http://www.int ersil.com/content/da m/Intersil/documents /isl4/isl43110-11.pd f"ISL43110, ISL43111 datasheet./a For ±5V supply versions, see the a href="http://www.int ersil.com/content/da m/Intersil/documents /isl8/isl84516-17.pd f"ISL84516, ISL84517 datasheet./a
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Voltage, Single Supply, SPST, Analog Switches - ISL84515IHZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Low-Voltage, Single Supply, SPST, Analog Switches
ISL84515IHZ-T
Low-Voltage, Single Supply, SPST, Analog Switches ISL84515IHZ-T
The Intersil ISL84514 and ISL84515 devices are precision, analog switches designed to operate from a single +2.4V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices’ low power consumption (5µW), and low leakage currents (1nA). Low rON and fast switching speeds over a wide operating supply range make these switches ideal for use in industrial equipment, portable instruments, and as input signal multiplexers for new generation, low supply voltage data converters. Some of the smallest packages available alleviate board space limitations, and make Intersil’s newest line of low-voltage switches an ideal solution for space constrained products. The ISL8451x are single-pole/single-t hrow (SPST) switches, with the ISL84514 being normally open (NO), and the ISL84515 being normally closed (NC). Table 1 summarizes the performance of this family. For higher performance, pin compatible versions, see the a href="http://www.int ersil.com/content/da m/Intersil/documents /isl4/isl43110-11.pd f"ISL43110, ISL43111 datasheet./a For ±5V supply versions, see the a href="http://www.int ersil.com/content/da m/Intersil/documents /isl8/isl84516-17.pd f"ISL84516, ISL84517 datasheet./a

The Intersil ISL84514 and ISL84515 devices are precision, analog switches designed to operate from a single +2.4V to +12V supply. Targeted applications include battery powered equipment that benefit from the devices’ low power consumption (5µW), and low leakage currents (1nA). Low rON and fast switching speeds over a wide operating supply range make these switches ideal for use in industrial equipment, portable instruments, and as input signal multiplexers for new generation, low supply voltage data converters. Some of the smallest packages available alleviate board space limitations, and make Intersil’s newest line of low-voltage switches an ideal solution for space constrained products.
The ISL8451x are single-pole/single-throw (SPST) switches, with the ISL84514 being normally open (NO), and the ISL84515 being normally closed (NC).
Table 1 summarizes the performance of this family. For higher performance, pin compatible versions, see the a href="http://www.intersil.com/content/dam/Intersil/documents/isl4/isl43110-11.pdf"ISL43110, ISL43111 datasheet./a For ±5V supply versions, see the a href="http://www.intersil.com/content/dam/Intersil/documents/isl8/isl84516-17.pdf"ISL84516, ISL84517 datasheet./a

Supplier's Site Datasheet
Singapore, Singapore
20OHM Analog Switch and Multiplexer IC
747-ISL84515IHZ-T
20OHM Analog Switch and Multiplexer IC 747-ISL84515IHZ-T
IC SWITCH SPST-NC X 1 20OHM 5SOT Product overview: ISL84515IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84515IHZ-T can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NC X 1 20OHM 5SOT Product overview: ISL84515IHZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84515IHZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 20-ISL84515IHZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
20-ISL84515IHZ-TTR-ND
Analog Switches, Multiplexers, Demultiplexers 20-ISL84515IHZ-TTR-ND
1 Circuit IC Switch 1:1 20Ohm 5-SOT

1 Circuit IC Switch 1:1 20Ohm 5-SOT

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 20-ISL84515IHZ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
20-ISL84515IHZ-TDKR-ND
Analog Switches, Multiplexers, Demultiplexers 20-ISL84515IHZ-TDKR-ND
IC SWITCH SPST-NC X 1 20OHM 5SOT

IC SWITCH SPST-NC X 1 20OHM 5SOT

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 20-ISL84515IHZ-TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
20-ISL84515IHZ-TCT-ND
Analog Switches, Multiplexers, Demultiplexers 20-ISL84515IHZ-TCT-ND
IC SWITCH SPST-NC X 1 20OHM 5SOT

IC SWITCH SPST-NC X 1 20OHM 5SOT

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84515IHZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84515IHZ-T
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ISL84515IHZ-T
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84515IHZ-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL84515IHZ-T
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84515IHZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84515IHZ-T
Analog Switches, Multiplexers, Demultiplexers ISL84515IHZ-T
1 Circuit IC Switch 1:1 20Ohm 5-SOT

1 Circuit IC Switch 1:1 20Ohm 5-SOT

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL84515IHZ-T 747-ISL84515IHZ-T 20-ISL84515IHZ-TTR-ND ISL84515IHZ-T ISL84515IHZ-T ISL84515IHZ-T
Product Name Low-Voltage, Single Supply, SPST, Analog Switches 20OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Applications Industrial; Portable Devices
Supply Voltage (VS) 2.4 to 12 volts 2.4 to 12 volts 2.4 to 12 volts 2.4 to 12 volts
Package Type SOT Tape & Reel (TR) SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753
Number of Devices 1
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data