IC SWITCH SPST-NCX1 20OHM 8SOIC Product overview: ISL84515IBZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84515IBZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 766327-ISL84515IBZ
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Operating Supply Voltage: 2.4 V ~ 12 V
Switch Circuit: SPST - NC
Charge Injection: 2pC
Channel Capacitance (CS(off), CD(off)): 14pF, 14pF
Family Name: ISL84515
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
On-State Resistance (Maximum): 20 Ohm
Switch Time (Ton, Toff) (Maximum): 150ns, 100ns
Current - Leakage (IS(off)) (Maximum): 1nA
Alternative Parts (Cross-Reference): MAX4515CSA+T; MAX4515CSA-T; MAX4502CSA-T;
Introduction Date: April 06, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
IC SWITCH SPST 8SOIC
IC SWITCH SPST 8SOIC
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 747-ISL84515IBZ | 766327-ISL84515IBZ | ISL84515IBZ-ND | ISL84515IBZ | ISL84515IBZ | ISL84515IBZ |
| Product Name | 20OHM Analog Switch and Multiplexer IC | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84515IBZ | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Standards and Certifications | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tube | SOIC; "8-SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Normal Condition | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | Normally Closed (NC) | ||
| Supply Voltage (VS) | 2.4 to 12 volts | 2.4 to 12 volts | 2.4 to 12 volts |