Renesas Electronics Corporation Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84514IH-T ISL84514IH-T

Description
Manufacturer: Intersil Win Source Part Number: 070121-ISL84514IH-T Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 2pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: SOT-23-5 Single Supply Voltage (V+): 2.4 V to 12 V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 14pF, 14pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 070121-ISL84514IH-T Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 2pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: SOT-23-5 Single Supply Voltage (V+): 2.4 V to 12 V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 14pF, 14pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84514IH-T - 070121-ISL84514IH-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84514IH-T
070121-ISL84514IH-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84514IH-T 070121-ISL84514IH-T
Manufacturer: Intersil Win Source Part Number: 070121-ISL84514IH-T Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO Charge Injection: 2pC Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 20 Ohm Case / Package: SOT-23-5 Single Supply Voltage (V+): 2.4 V to 12 V Max Switch Time (Ton,Toff): 150ns, 100ns Channel Capacitance(CS off, CD off): 14pF, 14pF Max Leakage Current (IS off): 1nA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 070121-ISL84514IH-T
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
Charge Injection: 2pC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 20 Ohm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 2.4 V to 12 V
Max Switch Time (Ton,Toff): 150ns, 100ns
Channel Capacitance(CS off, CD off): 14pF, 14pF
Max Leakage Current (IS off): 1nA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20OHM Analog Switch and Multiplexer IC
747-ISL84514IH-T
20OHM Analog Switch and Multiplexer IC 747-ISL84514IH-T
IC SWITCH SPST-NO X 1 20OHM 5SOT Product overview: ISL84514IH-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84514IH-T can be used for catalog matching and distributor lookup.

IC SWITCH SPST-NO X 1 20OHM 5SOT Product overview: ISL84514IH-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84514IH-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84514IH-TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
ISL84514IH-TR-ND
Analog Switches, Multiplexers, Demultiplexers ISL84514IH-TR-ND
1 Circuit IC Switch 1:1 20Ohm 5-SOT

1 Circuit IC Switch 1:1 20Ohm 5-SOT

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84514IH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84514IH-T
Analog Switches, Multiplexers, Demultiplexers ISL84514IH-T
1 Circuit IC Switch 1:1 20Ohm SOT-23-5

1 Circuit IC Switch 1:1 20Ohm SOT-23-5

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84514IH-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84514IH-T
Analog Switches, Multiplexers, Demultiplexers ISL84514IH-T
1 Circuit IC Switch 1:1 20Ohm 5-SOT

1 Circuit IC Switch 1:1 20Ohm 5-SOT

Buy Now Datasheet
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84514IH-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL84514IH-T
IC SWITCH SPST SOT23-5

IC SWITCH SPST SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 070121-ISL84514IH-T 747-ISL84514IH-T ISL84514IH-TR-ND ISL84514IH-T ISL84514IH-T
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84514IH-T 20OHM Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Interface - Analog Switches, Multiplexers, Demultiplexers
Normal Condition Normally Open (NO) Normally Open (NO) Normally Open (NO)
Features Single-Supply
Supply Voltage (VS) 2.4 to 12 volts 2.4 to 12 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT; SOT23; SOT-23-5 Tape & Reel (TR) SOT; SC-74A, SOT-753 SOT; SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
SN74CBTLV3253 Low-Voltage Dual 1-of-4 FET Multiplexer/Demultiplexer - 74CBTLV3253PWRE4 - Texas Instruments
Specs
Configuration 2 x SP4T (2 x 1:4)
Applications Catalog
Standards and Certifications RoHS
View Details
Multiplexer & Demultiplexer ICs - 1897124 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
8-channel analog multiplexer/demultiplexer - 74HC4051BQ/GX - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
View Details