The ISL84514IB is a low-voltage, single-supply, single-pole/single-t
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
IC SWITCH SPST 8SOIC
1 Circuit IC Switch 1:1 20Ohm 8-SOIC
IC SWITCH SPST 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84514IB-ND | ISL84514IB | ISL84514IB | ISL84514IB |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 | |||
| Normal Condition | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | |
| Supply Voltage (VS) | 2.4 to 12 volts | 2.4 to 12 volts | ||
| Ron | 20 ohms | 20 ohms | 20 ohms | |
| tON | 150 ns | 150 ns |