The Intersil ISL84467 device is a low ON-resistance, low voltage, bidirectional, Quad SPDT (Dual DPDT) analog switch designed to operate from a single +1.65V to +4.5V supply. Targeted applications include battery powered equipment that benefit from low rsubON/sub (0.39?) and fast switching speeds (tsubON/sub = 33ns, tsubOFF/sub = 16ns). The digital logic input is 1.8V logic-compatible when using a single +3V supply. With a supply voltage of 4.2V and logic high voltage of 2.85V at both logic inputs, the part draws only 12µA max of ICC current.brbr Cell phones, for example, often face ASIC functionality limitations. The number of analog input or GPIO pins may be limited and digital geometries are not well suited to analog switch performance. This part may be used to "mux-in" additional functionality while reducing ASIC design risk. The ISL84467 is offered in small form factor package, alleviating board space limitations.brbr The ISL84467 consists of four SPDT switches. It is configured as a dual double-pole/double-t
4 Circuit IC Switch 2:1 400mOhm (Typ) 16-TQFN (3x3)
IC SWITCH SPDTX4 400MOHM 16TQFN Product overview: ISL84467IRTZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MOHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 400MOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84467IRTZ can be used for catalog matching and distributor lookup.
IC SWITCH QUAD SPDT 16TQFN
IC SWITCH QUAD SPDT 16TQFN
4 Circuit IC Switch 2:1 400mOhm (Typ) 16-TQFN (3x3)
IC, ANALOG SW - More Details
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Switches |
| Product Number | ISL84467IRTZ | ISL84467IRTZ-ND | 747-ISL84467IRTZ | ISL84467IRTZ | ISL84467IRTZ | ISL84467IRTZ | 391-ISL84467IRTZ |
| Product Name | Ultra Low ON-Resistance, +1.65V to +4.5V, Single Supply, Quad SPDT (Dual DPDT) Analog Switch | Analog Switches, Multiplexers, Demultiplexers | 400MOHM Analog Switch and Multiplexer IC | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | IC, ANALOG SW - More Details |
| Supply Voltage (VS) | 1.65 to 4.5 volts | 1.65 to 4.5 volts | 1.65 to 4.5 volts | 1.65 to 4.5 volts | 1.8 volts | ||
| Package Type | TSSOP; TQFN16, TSSOP16 | 16-WFQFN | Tube | 16-WFQFN Exposed Pad | |||
| Number of Devices | 8 | ||||||
| Configuration | 2x1 | ||||||
| Ron | 0.4000 ohms | 0.0500 ohms | 0.4000 ohms | 0.0500 ohms | 0.4000 ohms |