Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190292-ISL84053IAZ
Packaging: Tube
Switch Circuit: SPDT
Charge Injection: 2pC
Channel-to-Channel Matching (ΔRon): 6Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 3pF, 9pF
Categories: Integrated Circuits
Supplier Device Package: 16-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 16-SSOP
On-State Resistance (Maximum): 100Ohm
Switch Time (Ton, Toff) (Maximum): 50ns, 40ns
Current - Leakage (IS(off)) (Maximum): 2pA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: ISL84053
Manufacturer Pack Quantity: 980
MSL Level: 2 (1 Year)
Supply Voltage , Single (V+): 2V ~ 12V
Supply Voltage , Dual (V±): ±2V ~ 6V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190292-ISL84053IAZ |
| Product Name | Electronic Surplus - ISL84053IAZ |