The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultip
Manufacturer: Intersil
Win Source Part Number: 1048770-ISL84053IAZ-
Packaging: Reel - TR
Number of Circuits: 3
Switch Circuit: SPDT
Charge Injection: 2pC
Channel-to-Channel Matching (ΔRon): 6 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-QSOP
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 50ns, 40ns
Channel Capacitance(CS off, CD off): 3pF, 9pF
Max Leakage Current (IS off): 2pA (Typ)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC SWITCH SPDT X 3 100OHM 16QSOP Product overview: ISL84053IAZ-T7A from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84053IAZ-T7A can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 100Ohm 16-QSOP
3 Circuit IC Switch 2:1 100Ohm 16-QSOP
3 Circuit IC Switch 2:1 100Ohm 16-QSOP
IC MULTIPLEXER TRIPLE 2X1 16QSOP
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84053IAZ-T7A | 1048770-ISL84053IAZ-T7A | 747-ISL84053IAZ-T7A | ISL84053IAZ-T7ACT-ND | ISL84053IAZ-T7A | ISL84053IAZ-T7A |
| Product Name | Low Voltage, Single and Dual Supply, Triple SPDT Analog Switch | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84053IAZ-T7A | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 2 to 12 volts | |||
| Package Type | SOIC; TSSOP; QSOP | SOP; QSOP; 16-QSOP | Tape & Reel (TR) | SSOP; "16-SSOP | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | |
| Number of Devices | 6 | |||||
| Configuration | 2x1 | 2x1 | ||||
| Features | Single-Supply |