Renesas Electronics Corporation Low Voltage, Single and Dual Supply, Dual 4-to-1 Multiplexer ISL84052IVZ-T

Description
The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultip lexer (ISL84051), a dual differential 4-Channel multiplexer/demultip lexer (ISL84052) and a triple single pole/double throw (SPDT) switch (ISL84053) designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. All devices have an inhibit pin to simultaneously open all signal paths.brbr ON-resistance is 60? with a ±5V supply and 125? with a single +5V supply. Each switch can handle rail to rail analog signals. The off-leakage current is only 5nA at +85°C with a ±5V supply.brbr All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS logic compatibility when using a single +3.3V and +5V supply or dual ±5V supplies.brbr The ISL84051 is a 8-to-1 multiplexer device. The ISL84052 is a dual 4-to-1 multiplexer device. The ISL84053 is a committed triple SPDT, which is perfect for use in 2-to-1 multiplexer applications.
Request a Quote Datasheet
Description
The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultip lexer (ISL84051), a dual differential 4-Channel multiplexer/demultip lexer (ISL84052) and a triple single pole/double throw (SPDT) switch (ISL84053) designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. All devices have an inhibit pin to simultaneously open all signal paths.brbr ON-resistance is 60? with a ±5V supply and 125? with a single +5V supply. Each switch can handle rail to rail analog signals. The off-leakage current is only 5nA at +85°C with a ±5V supply.brbr All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS logic compatibility when using a single +3.3V and +5V supply or dual ±5V supplies.brbr The ISL84051 is a 8-to-1 multiplexer device. The ISL84052 is a dual 4-to-1 multiplexer device. The ISL84053 is a committed triple SPDT, which is perfect for use in 2-to-1 multiplexer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage, Single and Dual Supply, Dual 4-to-1 Multiplexer - ISL84052IVZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
Low Voltage, Single and Dual Supply, Dual 4-to-1 Multiplexer
ISL84052IVZ-T
Low Voltage, Single and Dual Supply, Dual 4-to-1 Multiplexer ISL84052IVZ-T
The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultip lexer (ISL84051), a dual differential 4-Channel multiplexer/demultip lexer (ISL84052) and a triple single pole/double throw (SPDT) switch (ISL84053) designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. All devices have an inhibit pin to simultaneously open all signal paths.brbr ON-resistance is 60? with a ±5V supply and 125? with a single +5V supply. Each switch can handle rail to rail analog signals. The off-leakage current is only 5nA at +85°C with a ±5V supply.brbr All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS logic compatibility when using a single +3.3V and +5V supply or dual ±5V supplies.brbr The ISL84051 is a 8-to-1 multiplexer device. The ISL84052 is a dual 4-to-1 multiplexer device. The ISL84053 is a committed triple SPDT, which is perfect for use in 2-to-1 multiplexer applications.

The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultiplexer (ISL84051), a dual differential 4-Channel multiplexer/demultiplexer (ISL84052) and a triple single pole/double throw (SPDT) switch (ISL84053) designed to operate from a single +2V to +12V supply or from a ±2V to ±6V supply. All devices have an inhibit pin to simultaneously open all signal paths.brbr ON-resistance is 60? with a ±5V supply and 125? with a single +5V supply. Each switch can handle rail to rail analog signals. The off-leakage current is only 5nA at +85°C with a ±5V supply.brbr All digital inputs have 0.8V to 2.4V logic thresholds, ensuring TTL/CMOS logic compatibility when using a single +3.3V and +5V supply or dual ±5V supplies.brbr The ISL84051 is a 8-to-1 multiplexer device. The ISL84052 is a dual 4-to-1 multiplexer device. The ISL84053 is a committed triple SPDT, which is perfect for use in 2-to-1 multiplexer applications.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 20-ISL84052IVZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
20-ISL84052IVZ-TTR-ND
Analog Switches, Multiplexers, Demultiplexers 20-ISL84052IVZ-TTR-ND
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 20-ISL84052IVZ-TCT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
20-ISL84052IVZ-TCT-ND
Analog Switches, Multiplexers, Demultiplexers 20-ISL84052IVZ-TCT-ND
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 20-ISL84052IVZ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
20-ISL84052IVZ-TDKR-ND
Analog Switches, Multiplexers, Demultiplexers 20-ISL84052IVZ-TDKR-ND
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

Buy Now Datasheet
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ-T - 1048769-ISL84052IVZ-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ-T
1048769-ISL84052IVZ-T
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ-T 1048769-ISL84052IVZ-T
Manufacturer: Intersil Win Source Part Number: 1048769-ISL84052IVZ- T Packaging: Reel - TR Number of Circuits: 2 Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6 Ohm (Max) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 100 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 2 V to 12 V Dual Supply Voltage(V±): ±2 V to 6 V Max Switch Time (Ton,Toff): 50ns, 40ns Channel Capacitance(CS off, CD off): 3pF, 12pF Max Leakage Current (IS off): 2pA (Typ) Alternative Parts (Cross-Reference): ADG659YRUZ-REEL7; ISL84052IVZ-T7A; ISL84052IVZ; ISL84052IVZ-T; Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048769-ISL84052IVZ-T
Packaging: Reel - TR
Number of Circuits: 2
Switch Circuit: SP4T
Charge Injection: 2pC
Channel-to-Channel Matching (ΔRon): 6 Ohm (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 100 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 2 V to 12 V
Dual Supply Voltage(V±): ±2 V to 6 V
Max Switch Time (Ton,Toff): 50ns, 40ns
Channel Capacitance(CS off, CD off): 3pF, 12pF
Max Leakage Current (IS off): 2pA (Typ)
Alternative Parts (Cross-Reference): ADG659YRUZ-REEL7; ISL84052IVZ-T7A; ISL84052IVZ; ISL84052IVZ-T;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100OHM Analog Switch and Multiplexer IC
747-ISL84052IVZ-T
100OHM Analog Switch and Multiplexer IC 747-ISL84052IVZ-T
IC SWITCH SP4TX2 100OHM 16TSSOP Product overview: ISL84052IVZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84052IVZ-T can be used for catalog matching and distributor lookup.

IC SWITCH SP4TX2 100OHM 16TSSOP Product overview: ISL84052IVZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84052IVZ-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ-T - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ISL84052IVZ-T
Interface - Analog Switches, Multiplexers, Demultiplexers ISL84052IVZ-T
IC MUX/DEMUX DUAL 4X1 16TSSOP

IC MUX/DEMUX DUAL 4X1 16TSSOP

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ISL84052IVZ-T
Analog Switches, Multiplexers, Demultiplexers ISL84052IVZ-T
2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

2 Circuit IC Switch 4:1 100Ohm 16-TSSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ISL84052IVZ-T 20-ISL84052IVZ-TTR-ND 1048769-ISL84052IVZ-T 747-ISL84052IVZ-T ISL84052IVZ-T ISL84052IVZ-T
Product Name Low Voltage, Single and Dual Supply, Dual 4-to-1 Multiplexer Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84052IVZ-T 100OHM Analog Switch and Multiplexer IC Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Supply Voltage (VS) 2 to 12 volts 2 to 12 volts 2 to 12 volts 3 volts
Package Type SOIC; TSSOP; QSOP TSSOP; "16-TSSOP SSOP; SOP; TSSOP; 16-TSSOP Tape & Reel (TR) SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Number of Devices 8
Configuration 4x1 4x1
Ron 100 ohms 6 ohms 6 ohms 100 ohms
Unlock Full Specs
to access all available technical data