Renesas Electronics Corporation Electronic Surplus - ISL84052IBZ ISL84052IBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190290-ISL84052IBZ Packaging: Bulk Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 40ns Current - Leakage (IS(off)) (Maximum): 2pA Alternative Parts (Cross-Reference): 74HC4052D; MAX4582LESE; MAX4582CSE+; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: ISL84052 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190290-ISL84052IBZ Packaging: Bulk Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 40ns Current - Leakage (IS(off)) (Maximum): 2pA Alternative Parts (Cross-Reference): 74HC4052D; MAX4582LESE; MAX4582CSE+; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: ISL84052 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL84052IBZ - 1190290-ISL84052IBZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL84052IBZ
1190290-ISL84052IBZ
Electronic Surplus - ISL84052IBZ 1190290-ISL84052IBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190290-ISL84052IBZ Packaging: Bulk Switch Circuit: SP4T Charge Injection: 2pC Channel-to-Channel Matching (ΔRon): 6Ohm (Maximum) Channel Capacitance (CS(off), CD(off)): 3pF, 12pF Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 50ns, 40ns Current - Leakage (IS(off)) (Maximum): 2pA Alternative Parts (Cross-Reference): 74HC4052D; MAX4582LESE; MAX4582CSE+; Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: ISL84052 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 2V ~ 12V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190290-ISL84052IBZ
Packaging: Bulk
Switch Circuit: SP4T
Charge Injection: 2pC
Channel-to-Channel Matching (ΔRon): 6Ohm (Maximum)
Channel Capacitance (CS(off), CD(off)): 3pF, 12pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 100Ohm
Switch Time (Ton, Toff) (Maximum): 50ns, 40ns
Current - Leakage (IS(off)) (Maximum): 2pA
Alternative Parts (Cross-Reference): 74HC4052D; MAX4582LESE; MAX4582CSE+;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: ISL84052
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 2V ~ 12V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1190290-ISL84052IBZ
Product Name Electronic Surplus - ISL84052IBZ
Unlock Full Specs
to access all available technical data