The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultip
IC SWITCH SP4T X 2 100OHM 16QSOP Product overview: ISL84052IAZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84052IAZ can be used for catalog matching and distributor lookup.
2 Circuit IC Switch 4:1 100Ohm 16-QSOP
IC MUX/DEMUX DUAL 4X1 16QSOP
IC, ANALOG MUX/DMUX, DUAL 4 X 1, SSOP-16; Multiplexer Configuration:4:1; No. of Circuits:2Circuits; On State Resistance Max:125ohm; Supply Voltage Range:± 4.5V to ± 5.5V; Analogue Multiplexer Case:SSOP; No. of Pins:16Pins RoHS Compliant: Yes
2 Circuit IC Switch 4:1 100Ohm 16-QSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84052IAZ | 747-ISL84052IAZ | ISL84052IAZ-ND | ISL84052IAZ | 61J6769 | ISL84052IAZ |
| Product Name | Low Voltage, Single and Dual Supply, Dual 4-to-1 Multiplexer | 100OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Ic, Analog Mux/dmux, Dual 4 X 1, Ssop-16; Multiplexer Configuration Renesas | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 3 volts | 2 to 12 volts | 4.5 to 5.5 volts | ||
| Package Type | SOIC; TSSOP; QSOP | Tube | SSOP; "16-SSOP | SSOP; SOP; 16-SSOP (0.154\", 3.90mm Width) | ||
| Number of Devices | 8 | 2 | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Ron | 6 ohms | 100 ohms | 6 ohms | 125 ohms | 100 ohms |