The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultip
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
IC MUX 8:1 100OHM 16TSSOP Product overview: ISL84051IVZ from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84051IVZ can be used for catalog matching and distributor lookup.
IC MUX/DEMUX 8X1 16TSSOP
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84051IVZ | ISL84051IVZ-ND | 747-ISL84051IVZ | ISL84051IVZ | ISL84051IVZ |
| Product Name | Low Voltage, Single and Dual Supply, 8-to-1 Multiplexer | Analog Switches, Multiplexers, Demultiplexers | 100OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 3 volts | ||
| Package Type | SOIC; TSSOP; QSOP | TSSOP; "16-TSSOP | Tube | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Number of Devices | 8 | ||||
| Configuration | 8x1 | ||||
| Ron | 100 ohms | 6 ohms | 6 ohms | 100 ohms |