The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultip
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 875812-ISL84051IVZ-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL84051
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: , 20-ISL84051IVZ-TTR, 20-ISL84051IVZ-TDKR,
IC MUX 8:1 100OHM 16TSSOP Product overview: ISL84051IVZ-T from Renesas Electronics Corporation is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 100OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-ISL84051IVZ-T can be used for catalog matching and distributor lookup.
IC MUX/DEMUX 8X1 16TSSOP
1 Circuit IC Switch 8:1 100Ohm 16-TSSOP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84051IVZ-T | 20-ISL84051IVZ-TTR-ND | 875812-ISL84051IVZ-T | 747-ISL84051IVZ-T | ISL84051IVZ-T | ISL84051IVZ-T |
| Product Name | Low Voltage, Single and Dual Supply, 8-to-1 Multiplexer | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ISL84051IVZ-T | 100OHM Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | 3 volts | |||
| Package Type | SOIC; TSSOP; QSOP | TSSOP; "16-TSSOP | SSOP; SOP; TSSOP; 16-TSSOP | Tape & Reel (TR) | SSOP; SOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | |
| Number of Devices | 8 | |||||
| Configuration | 8x1 | 8x1 | ||||
| Ron | 100 ohms | 6 ohms | 6 ohms | 100 ohms |