The Intersil ISL84051, ISL84052, ISL84053 devices are precision, bidirectional, analog switches configured as a 8-Channel multiplexer/demultip
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
IC MUX/DEMUX 8X1 16SOIC
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | ISL84051IBZ-T | ISL84051IBZ-T-ND | ISL84051IBZ-T | ISL84051IBZ-T |
| Product Name | Low Voltage, Single and Dual Supply, 8-to-1 Multiplexer | Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Supply Voltage (VS) | 2 to 12 volts | 2 to 12 volts | ||
| Package Type | SOIC; TSSOP; QSOP | SOIC; "16-SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Number of Devices | 8 | |||
| Configuration | 8x1 | |||
| Ron | 100 ohms | 100 ohms | 6 ohms |